Texas Instruments SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs SN74AC563DW

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC563DW - Texas Instruments
Dallas, TX, United States
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC563DW
SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs SN74AC563DW
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-4334-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AC563DW
1253262-SN74AC563DW
Logic - Logic - Latches - SN74AC563DW 1253262-SN74AC563DW
Manufacturer: Texas Instruments Win Source Part Number: 1253262-SN74AC563DW Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 4.6ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74AC563 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253262-SN74AC563DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC563
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Latches - SN74AC563DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC563DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC563DW
Integrated Circuits (ICs) - Logic - Latches SN74AC563DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC563DW 296-4334-5-ND 1253262-SN74AC563DW SN74AC563DW SN74AC563DW
Product Name SN74AC563 Octal D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AC563DW Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 15 ns 4.6 ns 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers