Texas Instruments SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573NSR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT573NSR - Texas Instruments
Dallas, TX, United States
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT573NSR
SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT573NSR
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Latches - 296-28650-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT573NSR
896411-SN74ACT573NSR
Logic - Logic - Latches - SN74ACT573NSR 896411-SN74ACT573NSR
Manufacturer: Texas Instruments Win Source Part Number: 896411-SN74ACT573NSR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ACT573 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-28650-2, -296-28650-1-ND, 296-28650-1, 296-28650-6, -SN74ACT573NSR-NDR, -SN74ACT573NSRG4, -SN74ACT573NSRG4-NDR , -SN74ACT573NSRE4, SN74ACT573NSRG4, SN74ACT573NSRG4-ND, -SN74ACT573NSRE4-NDR , SN74ACT573NSR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896411-SN74ACT573NSR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ACT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28650-2, -296-28650-1-ND, 296-28650-1, 296-28650-6, -SN74ACT573NSR-NDR, -SN74ACT573NSRG4, -SN74ACT573NSRG4-NDR, -SN74ACT573NSRE4, SN74ACT573NSRG4, SN74ACT573NSRG4-ND, -SN74ACT573NSRE4-NDR, SN74ACT573NSR-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT573NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT573NSR
Integrated Circuits (ICs) - Logic - Latches SN74ACT573NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74ACT573NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - SN74ACT573NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT573NSR
Logic - Latches SN74ACT573NSR
IC OCTAL D TRANSP LATCH 20SO

IC OCTAL D TRANSP LATCH 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT573NSR 296-28650-2-ND 896411-SN74ACT573NSR SN74ACT573NSR SN74ACT573NSR SN74ACT573NSR
Product Name SN74ACT573 Octal D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ACT573NSR Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers