Texas Instruments Integrated Circuits (ICs) - Logic - Latches DM54279J/883

Description
Win Source Part Number: 1022978-DM54279J/883 Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM54279J/883,NA TNSCDM54279J/883 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1022978-DM54279J/883 Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM54279J/883,NA TNSCDM54279J/883 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1022978-DM54279J/883
Integrated Circuits (ICs) - Logic - Latches 1022978-DM54279J/883
Win Source Part Number: 1022978-DM54279J/883 Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DM54279J/883,NA TNSCDM54279J/883 RoHS Status: RoHS non-compliant

Win Source Part Number: 1022978-DM54279J/883
Category: Integrated Circuits (ICs)>Logic - Latches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-DM54279J/883,NATNSCDM54279J/883
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - DM54279J/883 - Rochester Electronics
Newburyport, MA, United States
R-S Latch, 4-Func, 1-Bit, TTL, CDIP16

R-S Latch, 4-Func, 1-Bit, TTL, CDIP16

Supplier's Site Datasheet
Latches - DM54279J/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1022978-DM54279J/883 DM54279J/883 DM54279J/883
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; CDIP16
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Latches - 74LVCH162373ADL,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACT373MSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers