Texas Instruments CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573CTSOCG4

Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors
CY74FCT2573CTSOCG4
CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors CY74FCT2573CTSOCG4
Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors 20-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT2573CTSOCG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT2573CTSOCG4
Integrated Circuits (ICs) - Logic - Latches CY74FCT2573CTSOCG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number CY74FCT2573CTSOCG4 CY74FCT2573CTSOCG4
Product Name CY74FCT2573T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
Propagation Delay 4.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details