The CLVC16373AMDLREP is a 16-bit transparent D-type latch with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It is packaged in a 48-pin SSOP (DL) with dimensions of 16.2 mm pitch between cavity centers, 11.35 mm width, 3.1 mm thickness, and a reel diameter of 330.0 mm. The device supports mixed-mode signal operation with 5-V inputs and 3.3-V outputs, has I_off for partial-power-down operation, and meets JESD78 Class II latch-up performance of 100 mA. It operates over a temperature range of -55°C to 125°C and exceeds 2000-V human-body model and 1000-V charged-device model ESD protection. The part marking is LVC16373AMEP.
Enhanced Product 16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1161918-CLVC16373AMD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
IC D-TYPE TRANSP SGL 8:8 48SSOP
IC 16BIT TRANSP D-LATCH 48-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CLVC16373AMDLREP | 1161918-CLVC16373AMDLREP | 296-22109-6-ND | CLVC16373AMDLREP | CLVC16373AMDLREP | CLVC16373AMDLREP |
| Product Name | SN74LVC16373A-EP Enhanced Product 16-Bit Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - CLVC16373AMDLREP | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 2.5V; 3.3V; 3.6V; 2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | ||
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 5.2 ns | 1.3 ns | 1.3 ns |