Texas Instruments CD74HC533 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs CD74HC533E

Description
High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC533 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs - CD74HC533E - Texas Instruments
Dallas, TX, United States
CD74HC533 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs
CD74HC533E
CD74HC533 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs CD74HC533E
High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-33105-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HC533E
1160310-CD74HC533E
Logic - Logic - Latches - CD74HC533E 1160310-CD74HC533E
Manufacturer: Texas Instruments Win Source Part Number: 1160310-CD74HC533E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 13ns Family Name: CD74HC533 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74HC533P; M74HC533B1R; M74HC563 M1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160310-CD74HC533E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 13ns
Family Name: CD74HC533
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HD74HC533P; M74HC533B1R; M74HC563 M1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - CD74HC533E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC533E
Logic - Latches CD74HC533E
IC OCT INVRT LATCH TRI-ST 20DIP

IC OCT INVRT LATCH TRI-ST 20DIP

Supplier's Site Datasheet
Latches - CD74HC533E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD74HC533E
Latches CD74HC533E
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74HC533E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC533E
Integrated Circuits (ICs) - Logic - Latches CD74HC533E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC533E 296-33105-5-ND 1160310-CD74HC533E CD74HC533E CD74HC533E CD74HC533E
Product Name CD74HC533 High Speed CMOS Logic Octal Inverting Transparent Latches with 3-State Outputs Latches Logic - Logic - Latches - CD74HC533E Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 6 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 35 ns 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers