Texas Instruments CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs CD74HCT563E

Description
High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs - CD74HCT563E - Texas Instruments
Dallas, TX, United States
CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs
CD74HCT563E
CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs CD74HCT563E
High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-33161-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Logic - Latches - CD74HCT563E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT563E
Logic - Latches CD74HCT563E
IC LATCH LOG OCTAL INV 3ST 20DIP

IC LATCH LOG OCTAL INV 3ST 20DIP

Supplier's Site Datasheet
Latches - CD74HCT563E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74HCT563E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT563E
Integrated Circuits (ICs) - Logic - Latches CD74HCT563E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT563E 296-33161-5-ND CD74HCT563E CD74HCT563E CD74HCT563E
Product Name CD74HCT563 High Speed CMOS Logic Octal Transparent Inverting Latches with 3-State Outputs Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 12 ns 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details