Texas Instruments High-Performance Analog Latches FCT162841CTPVCTG4

Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - FCT162841CTPVCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP

Buy Now
Logic - Latches - FCT162841CTPVCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
FCT162841CTPVCTG4
Logic - Latches FCT162841CTPVCTG4
IC 20BIT INTR D LTCH 3ST 56SSOP

IC 20BIT INTR D LTCH 3ST 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number FCT162841CTPVCTG4 FCT162841CTPVCTG4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74HCT573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers