Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRANSPARENT D 3ST 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT573APW | 296-41613-5-ND | SN74ABT573APW | SN74ABT573APW | SN74ABT573APW |
| Product Name | SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 30 mA | ||||
| Propagation Delay | 6.2 ns | 4 ns | 4 ns |