Texas Instruments SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373DBR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC373DBR - Texas Instruments
Dallas, TX, United States
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC373DBR
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373DBR
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-4320-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257427-SN74AC373DBR
Integrated Circuits (ICs) - Logic - Latches 1257427-SN74AC373DBR
Win Source Part Number: 1257427-SN74AC373DBR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 7.5ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4320-6R,-SN74AC3 73DBRG4R,296-4320-6, -296-4320-1,296-4320 -2,-296-4320-1,296-4 320-1,-SN74AC373DBRE 4,-SN74AC373DBRG4,21 56-SN74AC373DBR,SN74 AC373DBRG4,SN74AC373 DBRE4,-SN74AC373DBRR ,SN74AC373DBRE4,TEXT ISSN74AC373DBR,-SN74 AC373DBRE4R,SN74AC37 3DBRG4 Base Product Number: 74AC373

Win Source Part Number: 1257427-SN74AC373DBR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 7.5ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4320-6R,-SN74AC373DBRG4R,296-4320-6,-296-4320-1,296-4320-2,-296-4320-1,296-4320-1,-SN74AC373DBRE4,-SN74AC373DBRG4,2156-SN74AC373DBR,SN74AC373DBRG4,SN74AC373DBRE4,-SN74AC373DBRR,SN74AC373DBRE4,TEXTISSN74AC373DBR,-SN74AC373DBRE4R,SN74AC373DBRG4
Base Product Number: 74AC373

Buy Now Datasheet
Latches - SN74AC373DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AC373DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC373DBR
Integrated Circuits (ICs) - Logic - Latches SN74AC373DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - SN74AC373DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC373DBR
Logic - Latches SN74AC373DBR
IC OCT D-TYP TRANSP LATCH 20SSOP

IC OCT D-TYP TRANSP LATCH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC373DBR 296-4320-2-ND 1257427-SN74AC373DBR SN74AC373DBR SN74AC373DBR SN74AC373DBR
Product Name SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers
Latches - 74LS573PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers