Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 128037-SN74ABT573APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT573APWR | 296-4035-6-ND | 128037-SN74ABT573APWR | SN74ABT573APWR | SN74ABT573APWR | SN74ABT573APWR |
| Product Name | SN74ABT573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ABT573APWR | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 30 mA | |||||
| Propagation Delay | 6.2 ns | 4 ns | 4 ns | 4 ns |