Texas Instruments CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch CD74HCT75MG4

Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD74HCT75MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch
CD74HCT75MG4
CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch CD74HCT75MG4
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125

High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number CD74HCT75MG4
Product Name CD74HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.0400 mA
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details