Texas Instruments CY74FCT373T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT373ATQCTE4

Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT373T Octal Transparent D-Type Latches with 3-State Outputs
CY74FCT373ATQCTE4
CY74FCT373T Octal Transparent D-Type Latches with 3-State Outputs CY74FCT373ATQCTE4
Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Latches - CY74FCT373ATQCTE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT373ATQCTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT373ATQCTE4
Integrated Circuits (ICs) - Logic - Latches CY74FCT373ATQCTE4
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - CY74FCT373ATQCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT373ATQCTE4
Logic - Latches CY74FCT373ATQCTE4
IC OCT TRANSP 8BIT LATCH 20-QSOP

IC OCT TRANSP 8BIT LATCH 20-QSOP

Supplier's Site Datasheet
Latches - CY74FCT373ATQCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT373ATQCTE4 CY74FCT373ATQCTE4-ND CY74FCT373ATQCTE4 CY74FCT373ATQCTE4 CY74FCT373ATQCTE4
Product Name CY74FCT373T Octal Transparent D-Type Latches with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 0.2000 mA
Propagation Delay 5.2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259M - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers