Texas Instruments SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373PWRG4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC373PWRG4 - Texas Instruments
Dallas, TX, United States
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC373PWRG4
SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs SN74AC373PWRG4
Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AC373PWRG4
1253256-SN74AC373PWRG4
Logic - Logic - Latches - SN74AC373PWRG4 1253256-SN74AC373PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253256-SN74AC373PWR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253256-SN74AC373PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number SN74AC373PWRG4 1253256-SN74AC373PWRG4
Product Name SN74AC373 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74AC373PWRG4
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 8407001EA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers