Texas Instruments CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HCT373E

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HCT373E - Texas Instruments
Dallas, TX, United States
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs
CD74HCT373E
CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs CD74HCT373E
High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-2114-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HCT373E
1008747-CD74HCT373E
Logic - Logic - Latches - CD74HCT373E 1008747-CD74HCT373E
Manufacturer: Texas Instruments Win Source Part Number: 1008747-CD74HCT373E Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 35ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1008747-CD74HCT373E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 35ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HCT373E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HCT373E
Integrated Circuits (ICs) - Logic - Latches CD74HCT373E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - CD74HCT373E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments - 60K5153 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments
60K5153
Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments 60K5153
OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:32ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:32ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site
74Hct Cmos, 74Hct373, Dip20, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5493 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct373, Dip20, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5493
74Hct Cmos, 74Hct373, Dip20, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5493
74HCT CMOS, 74HCT373, DIP20, 5.5V; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:32ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

74HCT CMOS, 74HCT373, DIP20, 5.5V; Logic Family / Base Number:74HCT373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:32ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HCT373E 296-2114-5-ND 1008747-CD74HCT373E CD74HCT373E CD74HCT373E 60K5153
Product Name CD74HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs Latches Logic - Logic - Latches - CD74HCT373E Integrated Circuits (ICs) - Logic - Latches Latches Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Texas Instruments
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 40 ns 35 ns 35 ns 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601M2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers