CY74FCT2573CTQC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
CY74FCT2573CTQC
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CY74FCT2573CTQC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 6V
View Details
5 suppliers
Latch Type
Addressable D
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
4 mA
High-level Output Current (Source)
4 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Supply Voltage
3.3V
Package Type
TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers