Texas Instruments High-Performance Analog Latches SN74ABT533ANSRE4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ABT533ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - SN74ABT533ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT533ANSRE4
Logic - Latches SN74ABT533ANSRE4
IC OCT TRANSPARENT D 3ST 20SO

IC OCT TRANSPARENT D 3ST 20SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74ABT533ANSRE4 SN74ABT533ANSRE4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 1727-4123-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74F563SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs and Bus-Hold - 74ALVCH162373PAG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details