Texas Instruments SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs M38510/32502BSA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs - M38510/32502BSA - Texas Instruments
Dallas, TX, United States
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs
M38510/32502BSA
SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs M38510/32502BSA
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M38510/32502BSA
Integrated Circuits (ICs) - Logic - Latches M38510/32502BSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site
Latches - M38510/32502BSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number M38510/32502BSA M38510/32502BSA M38510/32502BSA
Product Name SN54LS373 Octal D-Type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96G4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373EE4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details