Texas Instruments SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DWR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs - SN74ACT373DWR - Texas Instruments
Dallas, TX, United States
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs
SN74ACT373DWR
SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs SN74ACT373DWR
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ACT373DWR
042721-SN74ACT373DWR
Logic - Logic - Latches - SN74ACT373DWR 042721-SN74ACT373DWR
Manufacturer: Texas Instruments Win Source Part Number: 042721-SN74ACT373DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 8.5ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042721-SN74ACT373DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 8.5ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-31728-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-31728-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-31728-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74ACT373DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ACT373DWR
Logic - Latches SN74ACT373DWR
IC OCTAL D TRANSP LATCH 20-SOIC

IC OCTAL D TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Latches - SN74ACT373DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ACT373DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT373DWR
Integrated Circuits (ICs) - Logic - Latches SN74ACT373DWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ACT373DWR 042721-SN74ACT373DWR 296-31728-2-ND SN74ACT373DWR SN74ACT373DWR SN74ACT373DWR
Product Name SN74ACT373 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ACT373DWR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 8.5 ns 8.5 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 8401202SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers