Texas Instruments SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DWR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC573DWR - Texas Instruments
Dallas, TX, United States
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC573DWR
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DWR
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-1061-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1061-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1061-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Logic - Latches - SN74AC573DWR - 124691-SN74AC573DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AC573DWR
124691-SN74AC573DWR
Logic - Logic - Latches - SN74AC573DWR 124691-SN74AC573DWR
Manufacturer: Texas Instruments Win Source Part Number: 124691-SN74AC573DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124691-SN74AC573DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74AC573DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC573DWR
Logic - Latches SN74AC573DWR
IC OCT D-TYP TRANSP LATCH 20SOIC

IC OCT D-TYP TRANSP LATCH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC573DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC573DWR
Integrated Circuits (ICs) - Logic - Latches SN74AC573DWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74AC573DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC573DWR 296-1061-1-ND 124691-SN74AC573DWR SN74AC573DWR SN74AC573DWR SN74AC573DWR
Product Name SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AC573DWR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 2.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers