20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 065117-SN74ABT16841D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3.2ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT BUS INT D LATCH 56-SSOP
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT BUS INT D LATCH 56-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT16841DLR | 065117-SN74ABT16841DLR | 296-14659-2-ND | SN74ABT16841DLR | SN74ABT16841DLR | SN74ABT16841DLR |
| Product Name | SN74ABT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74ABT16841DLR | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 89 mA | |||||
| Propagation Delay | 5.1 ns | 3.2 ns | 3.2 ns | 3.2 ns |