Texas Instruments SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT843DWR

Description
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ABT843DWR - Texas Instruments
Dallas, TX, United States
SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ABT843DWR
SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ABT843DWR
9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Latches - SN74ABT843DWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT843DWR
042719-SN74ABT843DWR
Logic - Logic - Latches - SN74ABT843DWR 042719-SN74ABT843DWR
Manufacturer: Texas Instruments Win Source Part Number: 042719-SN74ABT843DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4.4ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042719-SN74ABT843DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4.4ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74ABT843DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT843DWR
Logic - Latches SN74ABT843DWR
IC 9BIT BUS-INTFC D 3ST 24-SOIC

IC 9BIT BUS-INTFC D 3ST 24-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT843DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT843DWR
Integrated Circuits (ICs) - Logic - Latches SN74ABT843DWR
IC 9BIT BUS-INTFC D 3ST 24-SOIC

IC 9BIT BUS-INTFC D 3ST 24-SOIC

Supplier's Site
Latches - SN74ABT843DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT843DWR SN74ABT843DWR-ND 042719-SN74ABT843DWR SN74ABT843DWR SN74ABT843DWR SN74ABT843DWR
Product Name SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74ABT843DWR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 34 mA
Propagation Delay 7.2 ns 4.4 ns 4.4 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details