Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ACT533NS

Description
IC OCTAL D TRANSP LATCH 20SO
Request a Quote Datasheet
Description
IC OCTAL D TRANSP LATCH 20SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ACT533NS - Rochester Electronics
Newburyport, MA, United States
IC OCTAL D TRANSP LATCH 20SO

IC OCTAL D TRANSP LATCH 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ACT533NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ACT533NS
Integrated Circuits (ICs) - Logic - Latches SN74ACT533NS
IC OCTAL D TRANSP LATCH 20SO

IC OCTAL D TRANSP LATCH 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74ACT533NS SN74ACT533NS
Product Name Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP20
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373APW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC259PW/C4118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details