9-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253190-SN74ABT843DB
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 4.4ns
Family Name: SN74ABT843
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74ABT843DB; 74ABT843DB,118; 74ABT843DB,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC 10BIT BUS INT D LATCH 24-SSOP
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SSOP
IC 10BIT BUS INT D LATCH 24-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT843DBR | 296-4103-2-ND | 1253190-SN74ABT843DBR | SN74ABT843DBR | SN74ABT843DBR | SN74ABT843DBR |
| Product Name | SN74ABT843 9-Bit Bus-Interface D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ABT843DBR | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 34 mA | |||||
| Propagation Delay | 7.2 ns | 4.4 ns | 4.4 ns | 4.4 ns |