Octal D-Type Transparent Latches With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 007789-SN74AC573PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 2.5ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-TYPE TRANSPARENT LATCH, OCTAL, TSSOP20; Logic Family / Base Number:74AC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:11.5ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
IC OCT D-TYP TRNSP LATCH 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AC573PWR | 007789-SN74AC573PWR | 296-4338-2-ND | SN74AC573PWR | SN74AC573PWR | 29AH7433 | SN74AC573PWR |
| Product Name | SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74AC573PWR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | D-Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Texas Instruments | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 15 ns | 2.5 ns | 2.5 ns | 11.5 ns | 2.5 ns |