Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74ABT573DW

Description
Win Source Part Number: 1230366-SN74ABT573DW Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT573DW,TE XTISSN74ABT573DW Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1230366-SN74ABT573DW Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT573DW,TE XTISSN74ABT573DW Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1230366-SN74ABT573DW
Integrated Circuits (ICs) - Logic - Latches 1230366-SN74ABT573DW
Win Source Part Number: 1230366-SN74ABT573DW Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT573DW,TE XTISSN74ABT573DW Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant

Win Source Part Number: 1230366-SN74ABT573DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT573DW,TEXTISSN74ABT573DW
Base Product Number: 74ABT573
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Latches - SN74ABT573DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 1230366-SN74ABT573DW SN74ABT573DW
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
 - 74HC75D/S400,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
Logic - Latches - 74ALVT16260DL,512 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APAG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
2 suppliers