Texas Instruments High-Performance Analog Latches CY74FCT373CTSOCTG4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT373CTSOCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches CY74FCT373CTSOCTG4
IC OCT TRNS 8BIT LTCH 3ST 20SOIC

IC OCT TRNS 8BIT LTCH 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number CY74FCT373CTSOCTG4 CY74FCT373CTSOCTG4
Product Name Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Logic - Latches - 74ACT843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-bit addressable latch - 74HC259PW-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers