The SN74ACT563 is an octal D-type transparent latch featuring 3-state outputs, designed for operation within a supply voltage range of 4.5 V to 5.5 V. It is TTL-compatible, allowing input voltages up to 5.5 V. The device exhibits a maximum propagation delay (tpd) of 8.5 ns at 5 V, making it suitable for high-speed applications. When the latch-enable (LE) input is high, the outputs reflect the inverted logic levels of the data inputs. The output-enable (OE) input allows the outputs to be placed in a high-impedance state, facilitating direct bus line driving without additional components. This feature is particularly useful during power-up or power-down scenarios, where OE can be tied to VCC through a pullup resistor to ensure the outputs remain in a high-impedance state. The SN74ACT563 is available in various packages, including the 20-SOIC (DW) package, and operates over a temperature range of -40°C to 85°C. Its flow-through architecture optimizes PCB layout, making it a practical choice for engineers looking for efficient design solutions in digital circuits.
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253347-SN74ACT563DW
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6.5ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT563
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ACT563DW | 1253347-SN74ACT563DW | 296-4432-5-ND | SN74ACT563DW | SN74ACT563DW |
| Product Name | SN74ACT563 Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74ACT563DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 12.5 ns | 6.5 ns | 6.5 ns |