Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74ABT573DWR

Description
Win Source Part Number: 1032006-SN74ABT573DW R Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT573DWR, 2156-SN74ABT573DWR Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1032006-SN74ABT573DW R Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT573DWR, 2156-SN74ABT573DWR Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1032006-SN74ABT573DWR
Integrated Circuits (ICs) - Logic - Latches 1032006-SN74ABT573DWR
Win Source Part Number: 1032006-SN74ABT573DW R Category: Integrated Circuits (ICs)>Logic - Latches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT573DWR, 2156-SN74ABT573DWR Base Product Number: 74ABT573 RoHS Status: RoHS non-compliant

Win Source Part Number: 1032006-SN74ABT573DWR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT573DWR,2156-SN74ABT573DWR
Base Product Number: 74ABT573
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ABT573DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT573DWR
Integrated Circuits (ICs) - Logic - Latches SN74ABT573DWR
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Supplier's Site
Latches - SN74ABT573DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1032006-SN74ABT573DWR SN74ABT573DWR SN74ABT573DWR
Product Name Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 1727-3324-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LVC573ABXX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details