Texas Instruments Latches DM74S373J

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CERDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - DM74S373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74S373J
Latches DM74S373J
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CERDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74S373J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74S373J
Integrated Circuits (ICs) - Logic - Latches DM74S373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number DM74S373J DM74S373J
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-4123-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Logic - Latches - 74LVT16373ADGG,518 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74FCT3573AQG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
View Details
2 suppliers