Octal Transparent D-Type Latches with 3-State Outputs 20-SSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1031272-CY74FCT573AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCT D TRANS LATCH 3ST 20QSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT573ATQCT | 296-28596-2-ND | 1031272-CY74FCT573ATQCT | CY74FCT573ATQCT | CY74FCT573ATQCT | CY74FCT573ATQCT |
| Product Name | CY74FCT573T Octal Transparent D-Type Latches with 3-State Outputs | Latches | Logic - Logic - Latches - CY74FCT573ATQCT | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||
| Operating Current | 0.2000 mA | |||||
| Propagation Delay | 5.2 ns | 2 ns | 2 ns | 2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |