Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 794864-SN74ABT373NSR
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 4.6ns
Family Name: SN74ABT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): 74ABT373CSJ_Q; 74ABT373CSJX; 74ABT373CSJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC D-TYPE TRANSP SGL 8:8 20SO
IC OCT TRANSP D-TYP LATCH 20SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT373NSR | 296-15880-2-ND | 794864-SN74ABT373NSR | SN74ABT373NSR | SN74ABT373NSR | SN74ABT373NSR |
| Product Name | SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ABT373NSR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 30 mA | |||||
| Propagation Delay | 7.2 ns | 4.6 ns | 4.6 ns | 4.6 ns |