Texas Instruments CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY54FCT841ATLMB

Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Description
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY54FCT841T is a 10-bit bus-interface D-type latch designed for high-speed applications, featuring 3-state outputs. It is compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. The device supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. It offers a high output sink current of 32 mA and a source current of 12 mA, making it suitable for driving high-capacitance loads while maintaining low-capacitance bus loading. The latches are transparent when the latch-enable input is high, allowing for real-time data input. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of environments. The device is available in multiple package types, including SOIC and DIP, and is specified for various applications requiring reliable data latching and bus interfacing.

Datasheet Summary
Powered by GS/AI

The CY54FCT841T is a 10-bit bus-interface D-type latch designed for high-speed applications, featuring 3-state outputs. It is compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. The device supports partial-power-down mode through its Ioff feature, which disables outputs to prevent backflow current when powered down. It offers a high output sink current of 32 mA and a source current of 12 mA, making it suitable for driving high-capacitance loads while maintaining low-capacitance bus loading. The latches are transparent when the latch-enable input is high, allowing for real-time data input. The operating temperature range is from -55°C to 125°C, making it suitable for a variety of environments. The device is available in multiple package types, including SOIC and DIP, and is specified for various applications requiring reliable data latching and bus interfacing.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
CY54FCT841ATLMB
CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs CY54FCT841ATLMB
10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125

10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number CY54FCT841ATLMB
Product Name CY54FCT841T 10-Bit Bus-Interface D-Type Latches with 3-State Outputs
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101QSA - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers