Texas Instruments SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ABT16373ADLR

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - SN74ABT16373ADLR - Texas Instruments
Dallas, TX, United States
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs
SN74ABT16373ADLR
SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs SN74ABT16373ADLR
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ABT16373ADLR
006425-SN74ABT16373ADLR
Logic - Logic - Latches - SN74ABT16373ADLR 006425-SN74ABT16373ADLR
Manufacturer: Texas Instruments Win Source Part Number: 006425-SN74ABT16373A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 4.1ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006425-SN74ABT16373ADLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 4.1ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-1029-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-1029-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-1029-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - SN74ABT16373ADLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ABT16373ADLR
Logic - Latches SN74ABT16373ADLR
IC 16BIT TRANSP D-LATCH 48-SSOP

IC 16BIT TRANSP D-LATCH 48-SSOP

Supplier's Site Datasheet
Latches - SN74ABT16373ADLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ABT16373ADLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ABT16373ADLR
Integrated Circuits (ICs) - Logic - Latches SN74ABT16373ADLR
IC 16BIT TRANSP D-LATCH 48-SSOP

IC 16BIT TRANSP D-LATCH 48-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ABT16373ADLR 006425-SN74ABT16373ADLR 296-1029-2-ND SN74ABT16373ADLR SN74ABT16373ADLR SN74ABT16373ADLR
Product Name SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74ABT16373ADLR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 6.3 ns 4.1 ns 4.1 ns 4.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers