The SN74ABT16841DL is a 20-bit bus-interface D-type latch with 3-state outputs, packaged in a 56-pin shrink small-outline (SSOP) package. It operates over a temperature range of -40°C to 85°C and features a supply voltage range of 4.5 V to 5.5 V. The device provides high-drive outputs with -32 mA sourcing and 64 mA sinking capability, and includes a flow-through architecture to optimize PCB layout. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The output enable inputs allow outputs to be placed in a high-impedance state during power-up and power-down, maintaining data integrity without bus loading.
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Win Source Part Number: 1257436-SN74ABT16841
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ABT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Delay Time - Propagation: 3.2ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3930-5R,SN74ABT1
Base Product Number: 74ABT16841
D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
IC 20BIT BUS-INT D LATCH 56-SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ABT16841DL | 296-3930-5-ND | 1257436-SN74ABT16841DL | SN74ABT16841DL | SN74ABT16841DL |
| Product Name | SN74ABT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 89 mA | ||||
| Propagation Delay | 5.1 ns | 3.2 ns | 3.2 ns |