Texas Instruments SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573NSR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC573NSR - Texas Instruments
Dallas, TX, United States
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC573NSR
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573NSR
Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257429-SN74AC573NSR
Integrated Circuits (ICs) - Logic - Latches 1257429-SN74AC573NSR
Win Source Part Number: 1257429-SN74AC573NSR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2.5ns Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29119-1,SN74AC5 73NSRG4,2156-SN74AC5 73NSR,-SN74AC573NSRG 4,-SN74AC573NSRR,SN7 4AC573NSRE4,SN74AC57 3NSRG4,-SN74AC573NSR E4,296-29119-6,SN74A C573NSRE4,296-29119- 1,296-29119-2,SN74AC 573NSR,-SN74AC573NSR E4R,-SN74AC573NSRG4R ,TEXTISSN74AC573NSR Base Product Number: 74AC573

Win Source Part Number: 1257429-SN74AC573NSR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2.5ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29119-1,SN74AC573NSRG4,2156-SN74AC573NSR,-SN74AC573NSRG4,-SN74AC573NSRR,SN74AC573NSRE4,SN74AC573NSRG4,-SN74AC573NSRE4,296-29119-6,SN74AC573NSRE4,296-29119-1,296-29119-2,SN74AC573NSR,-SN74AC573NSRE4R,-SN74AC573NSRG4R,TEXTISSN74AC573NSR
Base Product Number: 74AC573

Buy Now Datasheet
Latches - 296-29119-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-29119-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-29119-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - SN74AC573NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC573NSR
Logic - Latches SN74AC573NSR
IC OCT D TRANSP LATCH 3ST 20SO

IC OCT D TRANSP LATCH 3ST 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC573NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC573NSR
Integrated Circuits (ICs) - Logic - Latches SN74AC573NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - SN74AC573NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC573NSR 1257429-SN74AC573NSR 296-29119-2-ND SN74AC573NSR SN74AC573NSR SN74AC573NSR
Product Name SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 2.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BM - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
8 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers