Texas Instruments High-Performance Analog Latches CY74FCT573TSOCT

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CY74FCT573TSOCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CY74FCT573TSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT573TSOCT
Logic - Latches CY74FCT573TSOCT
IC OCT TRANS D LATCH 3ST 20SOIC

IC OCT TRANS D LATCH 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT573TSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT573TSOCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT573TSOCT
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CY74FCT573TSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT573TSOCT-ND CY74FCT573TSOCT CY74FCT573TSOCT CY74FCT573TSOCT
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH32373AEC,551 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-5999-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers