Octal transparent D-type latches with 3-state outputs in a 20-lead SSOP package, characterized for operation from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, output drive of -32 mA high and 64 mA low, and latch-enable and output-enable controls for bus interface applications.
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094798-SN74ABT373DB
Packaging: Tape and Reel
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 156.687814 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -32 mA
Number of Outputs: 8
Low Level Output Current: 32 mA
Independent Circuits: 1
Propagation Delay: 5.7 ns
Output Current: 64 mA
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 4.6 ns
Logic Function: D-Type, Latch
Number of Input Lines: 8
Number of Output Lines: 8
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Flip-Flops |
| Product Number | SN74ABT373DBRE4 | 1094798-SN74ABT373DBRE4 |
| Product Name | SN74ABT373 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT373DBRE4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 5V; 5 | 5 V |
| Operating Current | 30 mA | |
| Propagation Delay | 7.2 ns |