The CY54FCT573ATLMB is an 8-bit transparent D-type latch with 3-state outputs, packaged in a 20-pin LCCC format and rated for operation from -55°C to 125°C. It features matched rise and fall times, TTL-compatible input and output levels, and I_off circuitry that supports partial-power-down operation. The device exceeds 2000-V human-body model, 200-V machine model, and 1000-V charged-device model ESD protection requirements. The output stage supports a maximum sink current of 12 mA and source current of 64 mA per pin under recommended operating conditions with a 5 V supply voltage.
Octal Transparent D-Type Latches with 3-State Outputs 20-LCCC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
IC D-TYPE TRANSP SGL 8:8 20LCCC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY54FCT573ATLMB | CY54FCT573ATLMB | CY54FCT573ATLMB |
| Product Name | CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D |