20-bit bus-interface D-type latches with 3-state outputs in a 56-pin SSOP (DL) package, characterized for operation from -40°C to 85°C, featuring a supply voltage range of 4.5 V to 5.5 V, output drive of -32 mA sink and 64 mA source, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. The device supports flow-through architecture for optimized PCB layout and maintains high-impedance state during power-up and power-down.
20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | SN74ABT16841DLRG4 |
| Product Name | SN74ABT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 5V; 5 |
| Operating Current | 89 mA |