Texas Instruments CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT16373CTPVC

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs
CY74FCT16373CTPVC
CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs CY74FCT16373CTPVC
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-12687-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT16373CTPVC
124369-CY74FCT16373CTPVC
Logic - Logic - Latches - CY74FCT16373CTPVC 124369-CY74FCT16373CTPVC
Manufacturer: Texas Instruments Win Source Part Number: 124369-CY74FCT16373C TPVC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124369-CY74FCT16373CTPVC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT16373CTPVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT16373CTPVC
Integrated Circuits (ICs) - Logic - Latches CY74FCT16373CTPVC
IC TRANSP D-LATCH TRI-ST 48-SSOP

IC TRANSP D-LATCH TRI-ST 48-SSOP

Supplier's Site
Latches - CY74FCT16373CTPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CY74FCT16373CTPVC 296-12687-5-ND 124369-CY74FCT16373CTPVC CY74FCT16373CTPVC CY74FCT16373CTPVC
Product Name CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs Latches Logic - Logic - Latches - CY74FCT16373CTPVC Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 4.2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details