Texas Instruments SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502SSA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs - JM38510/32502SSA - Texas Instruments
Dallas, TX, United States
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs
JM38510/32502SSA
SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs JM38510/32502SSA
Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - JM38510/32502SSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
JM38510/32502SSA
Integrated Circuits (ICs) - Logic - Latches JM38510/32502SSA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number JM38510/32502SSA JM38510/32502SSA JM38510/32502SSA
Product Name SN54LS373-SP Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 40 mA
Propagation Delay 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details