D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
IC OCT D-TYPE LATCH 3ST 20-DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC573EG4-ND | CD74HC573EG4 | CD74HC573EG4 | CD74HC573EG4 |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |