Texas Instruments SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DBR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs - SN74AC573DBR - Texas Instruments
Dallas, TX, United States
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs
SN74AC573DBR
SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs SN74AC573DBR
Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Octal D-Type Transparent Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AC573DBR
065141-SN74AC573DBR
Logic - Logic - Latches - SN74AC573DBR 065141-SN74AC573DBR
Manufacturer: Texas Instruments Win Source Part Number: 065141-SN74AC573DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 2.5ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065141-SN74AC573DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 2.5ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-4337-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AC573DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AC573DBR
Integrated Circuits (ICs) - Logic - Latches SN74AC573DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - SN74AC573DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AC573DBR
Logic - Latches SN74AC573DBR
IC OCT D-TYP TRANSP LATCH 20SSOP

IC OCT D-TYP TRANSP LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74AC573DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AC573DBR 065141-SN74AC573DBR 296-4337-2-ND SN74AC573DBR SN74AC573DBR SN74AC573DBR
Product Name SN74AC573 Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74AC573DBR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 15 ns 2.5 ns 2.5 ns 2.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers