High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-LATCH, TRANSPARENT, OCTAL, DIP-20; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:30ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC573E | 296-12815-5-ND | CD74HC573E | 26AJ5548 | CD74HC573E |
| Product Name | CD74HC573 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Latches | Latches | D-Latch, Transparent, Octal, Dip-20; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 6 | 2V ~ 6V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | ||||
| Propagation Delay | 37 ns | 30 ns | 30 ns |