Texas Instruments Integrated Circuits (ICs) - Logic - Latches MM74HC75N

Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet
Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - MM74HC75N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC75N
Integrated Circuits (ICs) - Logic - Latches MM74HC75N
D LATCH HIGH LEVEL TRIGGERED

D LATCH HIGH LEVEL TRIGGERED

Supplier's Site
Latches - MM74HC75N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MM74HC75N
Latches MM74HC75N
D-Type Latch 1 Channel 4:4 IC Complementary 16-PDIP

D-Type Latch 1 Channel 4:4 IC Complementary 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MM74HC75N MM74HC75N
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
Latches - 1727-4123-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details