CY74FCT373CTQC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
CY74FCT373CTQC
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CY74FCT373CTQC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Supply Voltage
5V; 5
Operating Current
0.5000 mA
View Details
4 suppliers
Latch Type
S-R
Output Characteristics
3-State
Supply Voltage
3V ~ 15V
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
18 VDC
Propagation Delay
250 ns
Power Dissipation
375 milliwatts
View Details