D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
IC OCT TRANSP 8BIT LATCH 20-QSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CY74FCT373CTQCTE4-ND | CY74FCT373CTQCTE4 | CY74FCT373CTQCTE4 | CY74FCT373CTQCTE4 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA |