Texas Instruments High-Performance Analog Logic - Latches CY74FCT16373CTVRE4

Description
IC 16BIT TRANSP D LATCH 48TVSOP
Datasheet
Description
IC 16BIT TRANSP D LATCH 48TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches CY74FCT16373CTVRE4
IC 16BIT TRANSP D LATCH 48TVSOP

IC 16BIT TRANSP D LATCH 48TVSOP

Supplier's Site Datasheet
Latches - CY74FCT16373CTVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TVSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number CY74FCT16373CTVRE4 CY74FCT16373CTVRE4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Propagation Delay 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers