Texas Instruments High-Performance Analog Logic - Logic - Latches - CY74FCT373TSOCT CY74FCT373TSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164430-CY74FCT373TS OCT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164430-CY74FCT373TS OCT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CY74FCT373TSOCT
1164430-CY74FCT373TSOCT
Logic - Logic - Latches - CY74FCT373TSOCT 1164430-CY74FCT373TSOCT
Manufacturer: Texas Instruments Win Source Part Number: 1164430-CY74FCT373TS OCT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164430-CY74FCT373TSOCT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CY74FCT373TSOCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CY74FCT373TSOCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CY74FCT373TSOCT
Integrated Circuits (ICs) - Logic - Latches CY74FCT373TSOCT
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - CY74FCT373TSOCT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CY74FCT373TSOCT
Logic - Latches CY74FCT373TSOCT
IC OCT TRNSP LATCH 3-ST 20-SOIC

IC OCT TRNSP LATCH 3-ST 20-SOIC

Supplier's Site Datasheet
Latches - CY74FCT373TSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1164430-CY74FCT373TSOCT CY74FCT373TSOCT-ND CY74FCT373TSOCT CY74FCT373TSOCT CY74FCT373TSOCT
Product Name Logic - Logic - Latches - CY74FCT373TSOCT Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477DM - Rochester Electronics
Specs
Package Type DIP; CDIP14
Logic Family TTL
View Details
3 suppliers
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Logic - Latches - 74LVCH162373ADGG:1 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details